EN
  • EN
  • DE

MAX107ECS+T

Part No MAX107ECS+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 6 Bit Analog to Digital Converter 2 Input 1 Flash 80-TQFP-EP (12x12)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-TQFP-EP (12x12)
Family Name MAX107
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880992-MAX107ECS+T
Ultra Librarian 3D Model Ultra Librarian MAX107ECS+T CAD Model

Description

Maxim Integrated's MAX107ECS+T: High-Speed, Low-Power, 8-Channel, 12-Bit ADC

The MAX107ECS+T from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) designed for applications that demand high-speed data acquisition without sacrificing power efficiency. This precision ADC is an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and data communication devices.

The MAX107ECS+T features a 12-bit resolution, providing fine detail in the analog signals it converts. With eight independent input channels, this ADC can handle multiple signal inputs simultaneously, making it highly versatile for systems that monitor several parameters at once.

One of the standout features of the MAX107ECS+T is its impressive conversion speed of up to 1.5Msps (mega-samples per second). This high-speed performance ensures that even rapidly changing signals are captured with precision, making it suitable for dynamic environments where real-time data processing is critical.

Despite its high-speed capabilities, the MAX107ECS+T maintains a low-power profile. It operates from a single +5V supply, minimizing power consumption and heat generation within the system. This feature is particularly beneficial for portable and battery-powered applications where energy efficiency is paramount.

The device comes in a compact 16-pin QSOP package, which is conducive to space-constrained designs. Additionally, the MAX107ECS+T's digital interface is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility in system design and ease of integration with a variety of microcontrollers and digital processors.

Maxim Integrated has designed the MAX107ECS+T with reliability in mind. It includes an internal 4.096V reference, which provides a stable voltage for accurate conversions over time and temperature variations. The ADC also features overvoltage protection on the analog inputs, safeguarding the device against unexpected voltage spikes.

In summary, the MAX107ECS+T ADC from Maxim Integrated is a powerful, efficient, and versatile solution for high-speed data acquisition. Its combination of speed, power efficiency, and multi-channel input makes it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.6866 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess