EN
  • EN
  • DE

MAX1084ACSA+

Part No MAX1084ACSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700897-MAX1084ACSA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1084ACSA+ CAD Model

Description

Product Overview: MAX1084ACSA+ from Maxim Integrated

The MAX1084ACSA+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. Manufactured by Maxim Integrated, a renowned leader in the industry, this ADC is designed to operate with a single +5V power supply, making it an ideal choice for portable and battery-powered devices where power efficiency is critical.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in analog signal measurement, ensuring accurate digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 133ksps (kilo-samples per second), the MAX1084ACSA+ can handle high-speed signal processing tasks with ease.
  • Low Power Consumption: This ADC is designed for low power operation, drawing just 1.75mA of supply current during normal operation and offering a power-down mode that reduces current consumption to 1µA, helping to extend battery life in portable applications.
  • Single Supply Operation: The ability to run on a single +5V supply simplifies the power design for system integrators and reduces the overall component count.
  • Flexible Interface: The device features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Small Package: The MAX1084ACSA+ comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MAX1084ACSA+ is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Portable Medical Devices
  • Process Control Systems
  • Robotics

Conclusion

With its high-speed performance, low power consumption, and ease of integration, the MAX1084ACSA+ ADC from Maxim Integrated is an excellent choice for designers looking to add precise analog-to-digital conversion capabilities to their projects. Its small form factor and compatibility with various serial interfaces further enhance its appeal across multiple industries and applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess