EN
  • EN
  • DE

MAX1084BESA+

Part No MAX1084BESA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 400ksps 10-bit Serial 8-Pin SOIC N / IC ADC 10BIT 400KSPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785211-MAX1084BESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1084
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1084BESA+ CAD Model

Description

Product Overview: MAX1084BESA+ from Maxim Integrated

The MAX1084BESA+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a compact package. This device is ideal for applications that require accurate data acquisition with minimal power consumption, such as portable equipment, battery-operated devices, and remote sensing systems.

Key Features

  • Resolution: 10-bit precision offers fine granularity in signal conversion, ensuring detailed and accurate digital output.
  • Sampling Rate: Capable of up to 133ksps, the MAX1084BESA+ allows for high-speed data acquisition, suitable for capturing fast-changing signals.
  • Low Power Consumption: Operating with just 2.7V to 5.25V supply voltage, it is optimized for power-sensitive applications, extending battery life and reducing power-related design constraints.
  • Small Footprint: Housed in a space-saving 8-pin NSOIC package, it is an excellent choice for designs where PCB real estate is at a premium.
  • Interface: Features a SPI/QSPI™/MICROWIRE™-compatible serial interface, making it easy to integrate with most microcontrollers and digital systems.
  • Internal Clock: The inclusion of an internal clock simplifies design by reducing the number of external components required.
  • Automatic Power-Down: The ADC powers down automatically between conversions, further reducing power usage during idle periods.

Applications

The MAX1084BESA+ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Industrial control systems
  • Battery-operated devices

Conclusion

With its combination of high-resolution data conversion, fast sampling rates, and low-power operation, the MAX1084BESA+ ADC from Maxim Integrated is an excellent choice for designers looking to balance performance with power efficiency. Its compact size and ease of integration make it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess