EN
  • EN
  • DE

MAX1090BCEI

Part No MAX1090BCEI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 400ksps, +5V, 8-/4-Channel, 10-Bit ADCs with +2.5V Reference and Parallel Interface | IC ADC 10BIT SAR 28QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 400k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX1090
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211918-MAX1090BCEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1090BCEI CAD Model

Description

Maxim Integrated MAX1090BCEI Low-Power, 8-Channel, 12-Bit ADC

The MAX1090BCEI is a highly integrated analog-to-digital converter (ADC) from Maxim Integrated, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This device features an 8-channel multiplexer and a 12-bit, successive-approximation ADC with a track/hold (T/H) that operates from a single +5V supply.

With its compact 28-pin SSOP (Shrink Small Outline Package), the MAX1090BCEI is an ideal solution for space-constrained applications that require multiple-channel data acquisition systems, such as process control, industrial automation, and battery-powered instruments. It boasts a low power consumption of just 1.25mA (typical) at the full sampling rate of 94k samples/sec, making it an energy-efficient choice for portable devices.

The device features an internal 2.5V reference, but it also gives users the flexibility to use an external reference, which can be in the range of 1V to VDD. This versatility allows the MAX1090BCEI to adapt to various input signal ranges, enhancing its applicability across different measurement scenarios.

Communication with the MAX1090BCEI is straightforward, thanks to its SPI™/QSPI™/MICROWIRE™-compatible serial interface, which ensures easy integration with most microcontrollers and digital systems. This digital interface also provides a daisy-chain capability, which is particularly useful for systems requiring multiple ADCs.

The MAX1090BCEI features an automatic shutdown mode that reduces power consumption to just 1µA (typical) when not converting, further extending battery life in portable applications. Additionally, the device includes overvoltage protection up to +17V at the analog inputs, safeguarding the ADC against unexpected voltage spikes that could otherwise cause damage.

In summary, the MAX1090BCEI from Maxim Integrated is a versatile, low-power, and high-performance 12-bit ADC that is well-suited for multi-channel data acquisition tasks in both industrial and portable applications. Its robust feature set ensures reliable performance in demanding environments, while its ease of use and energy efficiency make it a practical choice for designers looking to optimize their systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess