EN
  • EN
  • DE

MAX1092ACEG

Part No MAX1092ACEG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 400ksps, +5V, 8-/4-Channel, 10-Bit ADCs with +2.5V Reference and Parallel Interface | IC ADC 10BIT SAR 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 400k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Mounting Style SMD
Family Part Number MAX1092
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211920-MAX1092ACEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1092ACEG CAD Model

Description

Maxim Integrated MAX1092ACEG Product Overview

The MAX1092ACEG from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers an excellent balance between speed and power consumption. This device is designed for applications where precise data conversion is essential, such as industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides fine detail in analog signal conversion, ensuring high accuracy in measurements.
  • Sampling Rate: With a maximum sampling rate of up to 300ksps (kilo-samples per second), the MAX1092ACEG is capable of handling fast signals without sacrificing accuracy.
  • Low Power Consumption: It operates with a single +5V supply, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Internal Reference: The device includes an internal 2.5V reference voltage, which simplifies the design and reduces external component count.
  • Communication Interface: It features a SPI-compatible serial interface that allows for easy integration with microcontrollers and digital systems.
  • Package: The MAX1092ACEG is available in a 16-pin QSOP package that is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX1092ACEG makes it an ideal choice for a wide range of applications, including:

  • Industrial Automation and Process Control
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Portable Instrumentation

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1092ACEG is no exception. The device is designed to meet the stringent requirements of industrial and medical applications. With its robust design, it can operate in extended temperature ranges, ensuring reliable performance in diverse environments.

Overall, the MAX1092ACEG from Maxim Integrated is a smart choice for designers looking for a reliable and efficient 12-bit ADC solution. Its combination of high-speed data acquisition, low power consumption, and ease of integration makes it a versatile component for any precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess