EN
  • EN
  • DE

MAX11040KGUU+

Part No MAX11040KGUU+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 64k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number MAX11040K
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 700913-MAX11040KGUU+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11040KGUU+ CAD Model

Description

Maxim Integrated's MAX11040KGUU+: High-Precision, Multichannel ADC

Maxim Integrated's MAX11040KGUU+ is a cutting-edge analog-to-digital converter (ADC) designed for applications requiring high precision and multiple input channels. This ADC is a perfect fit for advanced industrial, medical, and automation systems where accuracy and reliability are paramount.

Key Features

  • 4-Channel Simultaneous-Sampling ADC: The MAX11040KGUU+ boasts four differential input channels, allowing for simultaneous sampling of multiple signals. This is essential for synchronized data acquisition tasks.
  • High Resolution: With a 24-bit resolution, the device provides high-accuracy measurements, making it ideal for applications that demand precise data capture, such as sensor interfaces and process control.
  • Wide Input Range: The ADC supports a ±10V input range, enabling the measurement of a broad spectrum of signal amplitudes without the need for additional signal conditioning.
  • High-Speed Interface: Equipped with a SPI-compatible serial interface, the MAX11040KGUU+ allows for fast data transfer rates, which is crucial for systems with tight timing constraints.

Performance and Flexibility

The MAX11040KGUU+ is designed to deliver exceptional performance and flexibility. It features an internal reference and a reference buffer, simplifying the design by reducing the need for external components. The device operates over a wide temperature range, ensuring reliable performance in extreme conditions.

Applications

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Instrumentation

Easy Integration

The compact TSSOP-28 package makes the MAX11040KGUU+ easy to integrate into space-constrained designs. Its low power consumption is an added benefit for battery-powered or energy-sensitive applications.

Conclusion

Overall, the MAX11040KGUU+ from Maxim Integrated is a versatile and high-performing multichannel ADC that meets the needs of a wide range of high-precision applications. Its robust feature set and ease of integration make it an excellent choice for designers looking to enhance their systems with accurate and reliable data acquisition capabilities.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess