EN
  • EN
  • DE

MAX11047ECB+

Part No MAX11047ECB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-/6-/8-Channel, 16-/14-Bit, Simultaneous-Sampling ADCs | IC ADC 16BIT SAR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Mounting Style SMD
Family Part Number MAX11047
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1211928-MAX11047ECB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11047ECB+ CAD Model

Description

Maxim Integrated's MAX11047ECB+ Product Overview

The MAX11047ECB+ is a high-performance, multichannel analog-to-digital converter (ADC) from Maxim Integrated, designed for precision data acquisition systems. This device is part of Maxim's extensive range of ADCs that are well-suited for a variety of applications, including industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution and Channels: The MAX11047ECB+ boasts a 16-bit resolution and comes with 8 independent channels, allowing for simultaneous sampling and conversion of multiple analog signals.
  • High-Speed Operation: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC provides the speed needed for capturing fast transient signals and for high-bandwidth applications.
  • Integrated Features: The device includes an internal reference, a temperature sensor, and a fault detection circuitry, which simplifies system design and enhances functionality.
  • Interface: It offers a serial SPI-compatible interface, enabling easy communication with most microcontrollers and digital systems.
  • Power Efficiency: Designed for low-power operation, it operates from a single 5V supply, making it ideal for portable and battery-powered devices.
  • Package: The MAX11047ECB+ is available in a compact 64-pin ECB+ package, which is optimized for space-constrained applications.

Applications

The versatility of the MAX11047ECB+ allows it to be used across a wide range of applications. Some of the typical use cases include:

  • Industrial process control and automation
  • Medical equipment such as ECG and EEG monitors
  • Data acquisition systems
  • Instrumentation and measurement devices
  • Automotive systems

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX11047ECB+ is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Additionally, Maxim provides comprehensive technical support and documentation, making it easier for engineers to integrate this ADC into their designs.

Overall, the MAX11047ECB+ is a versatile and reliable choice for designers looking to capture high-precision analog data with ease and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess