EN
  • EN
  • DE

MAX11081GU/V+

Part No MAX11081GU/V+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829590-MAX11081GU/V+
Ultra Librarian 3D Model Ultra Librarian MAX11081GU/V+ CAD Model

Description

Maxim Integrated's MAX11081GU/V+ High-Precision ADC

The MAX11081GU/V+ is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Maxim Integrated, a company renowned for its high-performance integrated circuits. This ADC is specifically engineered to deliver exceptional accuracy and precision for a wide range of applications that require high-resolution data conversion from analog signals to digital form.

At the heart of the MAX11081GU/V+ is a sophisticated 16-bit sigma-delta ADC architecture that ensures low noise and excellent linearity, making it ideal for precision measurement and control systems. It offers a versatile input range and a flexible interface that can easily integrate with microcontrollers and digital signal processors, making it a highly adaptable solution for complex electronic systems.

The device boasts an impressive sampling rate, which allows for fast data acquisition without sacrificing the quality of the conversion. This makes the MAX11081GU/V+ perfect for applications such as medical instrumentation, industrial control, and scientific research where timely and precise data is crucial.

One of the key features of the MAX11081GU/V+ is its multi-channel capability, providing designers with the flexibility to monitor several analog inputs simultaneously. This feature simplifies system design and reduces the need for multiple ADCs, saving both space and cost.

Additionally, the MAX11081GU/V+ has built-in calibration functions, which help to maintain accuracy over time and temperature variations. The device also includes advanced features such as overvoltage protection and a reference voltage buffer, enhancing its reliability and robustness in demanding environments.

The MAX11081GU/V+ comes in a compact, surface-mount package that is suitable for space-constrained applications. Its low power consumption is an added benefit for portable and battery-powered devices, where energy efficiency is paramount.

In summary, the MAX11081GU/V+ from Maxim Integrated is a high-performance ADC that offers precision, flexibility, and reliability for a variety of applications that require accurate analog-to-digital conversion. Its advanced features and design make it a top choice for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8090 $64.0450
11+ $10.5105 $115.6155
18+ $10.1825 $183.2850
24+ $9.8533 $236.4792
31+ $9.5253 $295.2843
41+ $8.5401 $350.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess