EN
  • EN
  • DE

MAX1108CAP

Part No MAX1108CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700943-MAX1108CAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1108CAP CAD Model

Description

Maxim Integrated MAX1108CAP - Analog-to-Digital Converter

The MAX1108CAP from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This ADC is well-suited for systems that require accurate data conversion from analog to digital form, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The MAX1108CAP offers a 12-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can process a high volume of data quickly, making it ideal for applications that require real-time data processing.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1108CAP consumes minimal power, which helps extend the battery life of portable devices.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems.
  • Accuracy: The high accuracy of the MAX1108CAP ensures that the digital output closely represents the original analog signal, minimizing data loss during conversion.
  • Package: Encased in a compact package, this ADC saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX1108CAP ADC makes it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Devices

Technical Specifications

The technical specifications of the MAX1108CAP ADC include a single +5V power supply, an operating temperature range from 0°C to +70°C, and a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for design flexibility.

In conclusion, the MAX1108CAP from Maxim Integrated is a sophisticated ADC solution that combines precision, speed, and low power consumption, making it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess