EN
  • EN
  • DE

MAX110ACAP

Part No MAX110ACAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211933-MAX110ACAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX110ACAP CAD Model

Description

The MAX110ACAP from Maxim Integrated stands as a testament to precision and speed in the realm of analog-to-digital conversion technology. This high-performance, 16-bit ADC is a crucial component for systems requiring accurate and rapid conversion of analog signals into digital data. It is an ideal choice for a wide range of applications, including but not limited to medical imaging, industrial automation, and data acquisition systems.

Key Features:

  • High-Resolution Conversion: With its 16-bit resolution, the MAX110ACAP ensures detailed and precise digital representation of the analog input signal.
  • Fast Sampling Rate: The device is capable of a maximum sampling rate of 200ksps, making it suitable for high-speed applications where data throughput is critical.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a single +5V supply, minimizing power requirements and making it suitable for portable and battery-powered devices.
  • Integrated Reference: It comes with an internal reference that reduces the need for external components, simplifying the design and saving board space.
  • Flexible Input Range: The MAX110ACAP supports a fully differential input range, providing the flexibility to accommodate a variety of signal sources.
  • Serial Interface: Communication with microprocessors is straightforward through a serial interface, which allows for easy integration into existing systems.

Robust Design:

The MAX110ACAP is packaged in a compact 20-pin SSOP, offering a space-saving solution for dense circuit designs. Its robust construction ensures reliable performance even in harsh environments, meeting the demands of industrial-grade applications.

Easy Integration:

Maxim Integrated has designed the MAX110ACAP with ease of use in mind. Its comprehensive data sheet provides detailed instructions for integration, making it accessible for engineers of all experience levels. The device is supported by Maxim's proven track record of quality and reliability, ensuring that it will continue to be a go-to choice for precision ADC requirements.

For those seeking a high-speed, precise ADC solution, the MAX110ACAP from Maxim Integrated offers the performance and reliability necessary to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess