EN
  • EN
  • DE

MAX110AEWE

Part No MAX110AEWE
Manufacturer Maxim Integrated
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211935-MAX110AEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX110AEWE CAD Model

Description

The MAX110AEWE, from Maxim Integrated, is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) designed to provide exceptional performance in a wide range of applications. This device is particularly suitable for battery-powered devices, data acquisition systems, and industrial control systems where accuracy and power efficiency are paramount.

Featuring a 16-bit sigma-delta ADC, the MAX110AEWE offers a high degree of accuracy and noise rejection, ensuring reliable conversions even in noisy environments. The device operates with a single +5V supply or dual ±5V supplies, providing flexibility in system design. It also includes an internal reference and a temperature sensor, reducing the need for external components and simplifying the design process.

One of the key benefits of the MAX110AEWE is its serial interface, which allows for easy connection to microcontrollers and other digital systems with minimal wiring. The device supports SPI, QSPI™, and MICROWIRE™, making it compatible with a wide range of existing hardware.

The MAX110AEWE is housed in a compact 16-pin SO package, making it an excellent choice for space-constrained applications. With its low power consumption, the device can operate in power-saving modes, which is essential for extending battery life in portable applications.

Additional features of the MAX110AEWE include a self-calibration function, which compensates for internal offset and gain errors, and a system calibration feature that allows for correction of external errors. These calibration options ensure that the device maintains its accuracy over time and across various operating conditions.

In summary, the MAX110AEWE from Maxim Integrated is a versatile and high-performing ADC that offers excellent accuracy, low power consumption, and a flexible interface, all packaged in a small form factor. It is an ideal choice for designers who require precise data acquisition in their applications without compromising on power efficiency or space.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5844 $76.7532
6+ $20.9921 $125.9526
9+ $20.3361 $183.0249
12+ $19.6800 $236.1600
16+ $19.0240 $304.3840
21+ $17.0559 $358.1739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess