EN
  • EN
  • DE

MAX1118CAP

Part No MAX1118CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700959-MAX1118CAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1118CAP CAD Model

Description

Product Overview: MAX1118CAP from Maxim Integrated

The MAX1118CAP is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Maxim Integrated. This precision ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide array of applications, including portable devices, data acquisition systems, and industrial control processes.

Key Features

  • Resolution: The MAX1118CAP boasts a 10-bit resolution, providing fine detail in the analog signal conversion process for applications that demand high accuracy.
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals at a rapid pace, ensuring timely data processing for real-time applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1118CAP consumes minimal power, which is crucial for battery-operated devices.
  • Interface: The device features a Serial Peripheral Interface (SPI), which allows for easy integration with most microcontrollers and digital systems.
  • Package: Offered in a space-saving, 20-pin SSOP package, the MAX1118CAP is suitable for compact designs where board space is at a premium.

Applications

The versatility of the MAX1118CAP makes it a go-to ADC for various applications. Key applications include:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX1118CAP is no exception. Customers can expect reliable performance and longevity from this ADC. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX1118CAP into your design as seamless as possible.

Whether you're developing a new project or upgrading an existing system, the MAX1118CAP from Maxim Integrated is a smart choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess