EN
  • EN
  • DE

MAX1119EKA

Part No MAX1119EKA
Manufacturer Maxim Integrated
Description Single-Supply, Low-Power, 2-Channel, Serial 8-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211942-MAX1119EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1119EKA CAD Model

Description

Maxim Integrated MAX1119EKA Low-Power, 8-Channel, Serial 10-Bit ADC

The Maxim Integrated MAX1119EKA is a highly efficient analog-to-digital converter (ADC) that offers exceptional performance for a variety of applications where low power consumption and multiple channel inputs are essential. This compact 10-bit ADC is designed with eight channels, making it an ideal choice for portable and battery-powered devices where space is at a premium and power efficiency is critical.

Encased in a space-saving SOT23-8 package, the MAX1119EKA operates from a single +2.7V to +3.6V supply, drawing a minimal amount of current, typically just 350µA at a 73.6ksps sampling rate. When not in use, the device can be placed in a power-down mode, reducing the current consumption to a mere 1µA, which greatly extends battery life in portable applications.

The device features an internal 2.5V reference, but it also allows for an external reference to be used, providing flexibility for different system requirements. The MAX1119EKA can directly interface with SPI, QSPI™, and MICROWIRE™, and is fully operational over the extended -40°C to +85°C temperature range, ensuring reliability in harsh environments.

With its built-in track/hold function, the MAX1119EKA captures the analog signal at a precise moment in time, ensuring accurate conversions even with fluctuating input signals. The eight input channels can be configured as either four differential pairs or eight single-ended inputs, providing versatility for various signal acquisition needs.

Applications for the MAX1119EKA include portable instrumentation, data acquisition systems, battery-powered equipment, and medical devices where accurate and reliable digital representation of analog signals is paramount. Its low-power design and multiple input channels make it an excellent choice for designers looking to maximize performance while minimizing power draw and space usage.

Overall, the Maxim Integrated MAX1119EKA stands out as a robust and versatile ADC solution that delivers reliable performance for a wide range of applications requiring high-resolution data conversion with minimal power consumption.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0792 $58.5048
46+ $2.5260 $116.1960
71+ $2.4474 $173.7654
98+ $2.3678 $232.0444
127+ $2.2892 $290.7284
169+ $2.0524 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess