EN
  • EN
  • DE

MAX111ACAP+T

Part No MAX111ACAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2CH 5V 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 50
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 137546-MAX111ACAP+T
Ultra Librarian 3D Model Ultra Librarian MAX111ACAP+T CAD Model

Description

Maxim Integrated MAX111ACAP+T Analog-to-Digital Converter

The MAX111ACAP+T from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that offers an outstanding combination of speed and precision. Designed for applications that demand accurate data acquisition under power constraints, this ADC is an ideal choice for portable instrumentation, medical devices, and industrial control systems.

This ADC operates with a single +5V supply, featuring a fully differential input with a pseudo-differential unipolar mode. The MAX111ACAP+T delivers a high sampling rate of up to 200ksps, enabling fast data processing in real-time applications. Its high accuracy is ensured by an integrated 4.096V reference voltage, which provides a stable measurement scale for the conversion process.

The device comes in a compact 20-SSOP package, making it suitable for space-constrained applications. The MAX111ACAP+T also includes an internal FIFO with a depth of 8 words, allowing for some buffering of the digital output data, which can be particularly useful in systems with multiplexed inputs or when interfacing with slower microprocessors.

With its SPI-compatible serial interface, the MAX111ACAP+T can be easily connected to most microcontrollers, offering a flexible solution for system designers. The ADC also features a full shutdown mode, which reduces the supply current to just 1.5μA, providing significant power savings when the device is not in active conversion mode.

Key features of the MAX111ACAP+T include:

  • 16-bit resolution with no missing codes
  • 200ksps sampling rate
  • Internal 4.096V reference voltage
  • Low power consumption with a full shutdown mode
  • SPI-compatible serial interface
  • Internal FIFO for data buffering
  • Single +5V supply operation
  • Compact 20-SSOP package

Maxim Integrated's commitment to quality and reliability is reflected in the MAX111ACAP+T, making it a reliable choice for precision data conversion in both commercial and industrial environments. With its blend of speed, precision, and low power usage, this ADC stands out as a top-tier component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess