EN
  • EN
  • DE

OZ827LN-A2-0-TR

Part No OZ827LN-A2-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264741-OZ827LN-A2-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ827LN-A2-0-TR CAD Model

Description

The OZ827LN-A2-0-TR is a highly integrated backlight controller designed by O2Micro for large-size LCD panels. It integrates a boost controller and multiple current regulators, providing a complete solution for driving LED backlights in LCD TVs and monitors. This IC is designed to improve efficiency and reduce external component count, leading to smaller and more cost-effective solutions.

Applications

  • LCD TVs
  • LCD Monitors
  • Large-size LCD Panels
  • Industrial Displays

Features

  • High Efficiency Boost Controller: Ensures optimal power conversion from the input voltage to the required LED voltage.
  • Multiple Integrated Current Regulators: Provides precise and stable current to each LED string, ensuring uniform brightness across the panel.
  • PWM Dimming Control: Allows for precise adjustment of backlight brightness via Pulse Width Modulation (PWM) signal.
  • Over Voltage Protection (OVP): Protects the LEDs from damage due to excessive voltage.
  • Over Current Protection (OCP): Protects the IC and LEDs from damage due to excessive current.
  • Thermal Shutdown Protection (OTP): Protects the IC from overheating.
  • Short Circuit Protection (SCP): Protects the IC and LEDs from damage due to short circuits.
  • Analog Dimming: Supports analog dimming for finer brightness control.
  • Integrated Fault Detection: Detects and reports various fault conditions, enhancing system reliability.

Benefits

  • Improved Efficiency: The high-efficiency boost controller minimizes power loss, resulting in lower energy consumption and reduced heat generation.
  • Uniform Brightness: The multiple integrated current regulators ensure consistent current to all LED strings, providing uniform brightness across the LCD panel.
  • Enhanced Reliability: The comprehensive protection features (OVP, OCP, OTP, SCP) safeguard the LEDs and IC from damage, extending the lifespan of the backlight system.
  • Reduced Component Count: Integration of the boost controller and current regulators reduces the number of external components required, simplifying the design and lowering the cost.
  • Precise Brightness Control: PWM and analog dimming allow for accurate adjustment of the backlight brightness, catering to different viewing environments and user preferences.
  • Simplified Design: The integrated features and protection mechanisms simplify the design process and reduce the time required to develop a backlight system.

Additional Details

The OZ827LN-A2-0-TR typically operates with an input voltage range suitable for LCD TV and monitor applications. The specific input voltage range and output current capabilities should be verified in the datasheet. It is usually supplied in a small outline package (SOP) or similar, designed for surface mount assembly. The device also incorporates soft-start functionality to minimize inrush current during startup. The 'TR' suffix likely indicates that the component is provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess