EN
  • EN
  • DE

HYB18T512400BF-2.5

Part No HYB18T512400BF-2.5
Manufacturer Qimonda
Catalog DDR
Description DDR2-800 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941920-HYB18T512400BF-2.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512400BF-2.5 CAD Model

Description

The HYB18T512400BF-2.5 is a 512Mb DDR2 SDRAM component manufactured by Qimonda. This memory chip provides high-speed data transfer and efficient performance for various applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 512Mb (64M x 8)
  • DDR2 Interface: Double Data Rate 2 Synchronous DRAM
  • Data Transfer Rate: Up to 400 Mbps
  • Operating Voltage: 1.8V
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • JEDEC Standard Compliant
  • Lead-Free Construction

Benefits

  • High Bandwidth: DDR2 technology provides a significant increase in bandwidth compared to DDR, improving overall system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation, ideal for energy-efficient systems.
  • Increased System Responsiveness: Fast data transfer rates allow for quicker application loading and smoother multitasking.
  • Reliable Performance: Designed to meet JEDEC standards, ensuring compatibility and reliable operation.
  • Compact Design: FBGA package allows for space-saving design in various applications.

Additional Details

The HYB18T512400BF-2.5 utilizes a 4n-prefetch architecture, which allows for high-speed data access and improved memory throughput. It incorporates on-chip termination (ODT) to enhance signal integrity and reduce reflections. The component is designed to operate within a specific temperature range and is compliant with industry standards for environmental protection. The FBGA package ensures excellent thermal performance and allows for high-density mounting on PCBs. This DDR2 SDRAM chip is suitable for a range of applications requiring high memory bandwidth and low power consumption.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess