EN
  • EN
  • DE

SNJ54LS138W

Part No SNJ54LS138W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 3-Line To 8-Line Decoders/Demultiplexers 16-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-8
Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 10.3 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 41 ns
Quiescent Current 6.3 mA
Radiation Hardening No
RoHS Non-Compliant
Thickness 1.65 mm
Turn-On Delay Time 41 ns
Width 6.73 mm
Win Source Part Number 1027340-SNJ54LS138W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS138W CAD Model

Description

SNJ54LS138W Product Image

The SNJ54LS138W is a high-performance integrated circuit designed by Texas Instruments, renowned for their innovative approach to semiconductor design. This particular device is a member of a series of 3-line to 8-line decoders/demultiplexers, which are utilized to facilitate the decoding of binary inputs into one-of-eight outputs. This functionality is crucial for a wide range of digital systems where efficient data routing and selection are required.

Constructed with Low Power Schottky (LS) technology, the SNJ54LS138W offers a balance between speed and power consumption, making it an ideal choice for applications that demand both high performance and energy efficiency. The device is capable of handling multiple input signals, decoding them with precision, and directing them to the appropriate output lines without signal degradation.

The SNJ54LS138W features three binary select inputs (A, B, and C), an enable input (G), and eight mutually exclusive outputs. The enable input ensures that the device is activated only when necessary, reducing power usage and preventing unintended operations. This product is especially useful in systems that require a method to significantly expand the output lines without adding extra complexity or compromising on the signal integrity.

Texas Instruments has packaged the SNJ54LS138W in a durable ceramic flat package, providing robust protection against environmental factors and enhancing the longevity of the device. This packaging also facilitates efficient heat dissipation, further ensuring stable operation under varying conditions.

Whether it's for use in computer systems, microprocessor-based devices, or complex digital logic circuits, the SNJ54LS138W stands out with its reliability and performance. With Texas Instruments' commitment to quality, this decoder/demultiplexer is a component that engineers and designers can trust for their mission-critical applications.

For more detailed specifications and application notes, interested parties are encouraged to consult the official datasheet and support documentation provided by Texas Instruments.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,674 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess