EN
  • EN
  • DE

MAX1121EGK

Part No MAX1121EGK
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT, 250MSPS ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 250M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Mounting Type Surface Mount
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991C1
HTSUS 8542.39.0001
Win Source Part Number 629263-MAX1121EGK
Ultra Librarian 3D Model Ultra Librarian MAX1121EGK CAD Model

Description

The MAX1121EGK from Maxim Integrated is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) designed to deliver precision and efficiency in a compact package. This innovative component is engineered to meet the stringent demands of space-constrained applications while providing robust functionality and reliability.

Key Features

  • Resolution: 10-bit accuracy ensures precise digital-to-analog conversion, making it ideal for applications requiring fine granularity in signal generation.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1121EGK operates with minimal power usage, preserving battery life and reducing thermal footprint.
  • Compact Package: The small form factor of the device, available in a 24-pin TQFN package, is perfect for designs where space is at a premium.
  • High-Speed Interface: Featuring a high-speed SPI/QSPI/MICROWIRE interface, the MAX1121EGK ensures fast data transfer rates, enhancing overall system responsiveness.
  • Flexible Voltage Range: The device supports a wide supply voltage range, accommodating various system power requirements and simplifying power supply design.

Applications

The MAX1121EGK is versatile and can be used across a range of applications, including:

  • Portable battery-operated devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Performance and Quality

Maxim Integrated is committed to delivering high-quality components that exceed industry standards for performance and longevity. The MAX1121EGK is built to offer consistent, reliable operation even in the most demanding environments. Its robust design ensures that it can withstand the rigors of real-world applications, providing peace of mind for designers and engineers.

Conclusion

For designers seeking a high-precision, low-power DAC solution in a space-saving package, the MAX1121EGK from Maxim Integrated is an excellent choice. With its comprehensive feature set and versatile application range, this component is poised to drive innovation and efficiency in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess