The MAX11259AWX+T is a high-precision, 16-bit, 6-channel Analog-to-Digital Converter (ADC) from Maxim Integrated, designed to provide exceptional performance with a flexible interface for a wide range of applications. This ADC is ideal for systems requiring low noise, high resolution, and low power consumption, making it perfect for medical instruments, industrial control systems, and battery-powered devices.
Key Features
- High Resolution: 16-bit resolution offers fine detail in measurement for applications requiring high accuracy.
- Multi-Channel: Features 6 differential or 12 single-ended input channels, providing versatility for various signal types.
- Low Power: Optimized for power-sensitive applications with a reduced power consumption mode.
- High Integration: Includes an internal reference and an oscillator to reduce external component count, which simplifies design and saves board space.
- Programmable Data Rate: Offers a programmable data rate up to 64ksps, allowing designers to balance speed and power consumption according to system needs.
- Interface Flexibility: Supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, providing easy integration with most microcontrollers.
Applications
- Medical Instrumentation
- Industrial Control Systems
- Battery-Powered Devices
- Portable Instrumentation
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Resolution |
16-bit |
| Number of Channels |
6 differential / 12 single-ended |
| Data Rate |
Up to 64ksps |
| Interface Type |
SPI/QSPI™/MICROWIRE™/DSP |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
The MAX11259AWX+T represents Maxim Integrated's commitment to providing high-quality, precision data converters that meet the stringent requirements of today's advanced electronic systems. With its robust feature set and flexible interfacing options, it stands out as a top choice for designers looking to enhance the performance and efficiency of their applications.