MAX1136EUA+ - Maxim Integrated
The MAX1136EUA+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement and signal processing in a compact package. This versatile ADC is an ideal solution for a wide range of applications, including data acquisition systems, medical instruments, industrial controls, and more.
Key Features:
- Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accurate and reliable data.
- Channels: It features a single-ended input with 4 channels, allowing multiple signals to be processed by one device.
- Sampling Rate: With a maximum sampling rate of up to 300ksps, the MAX1136EUA+ can handle high-speed applications with ease.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a single +2.7V to +3.6V supply, minimizing power usage.
- Interface: The device includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE, enabling easy integration with most microcontrollers.
- Package: The MAX1136EUA+ comes in a compact 8-pin µMAX package, saving valuable board space without sacrificing performance.
- Temperature Range: It is specified over the extended -40°C to +85°C temperature range, making it suitable for industrial environments.
Applications:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Industrial Process Control
- Battery-Powered Devices
With its robust feature set, the MAX1136EUA+ offers engineers the flexibility and performance needed to meet stringent requirements for accurate data conversion. Maxim Integrated's commitment to quality ensures that this ADC will deliver consistent and reliable performance for the most demanding applications. Whether you are designing a sophisticated medical device or a rugged industrial control system, the MAX1136EUA+ is an excellent choice for your ADC needs.