EN
  • EN
  • DE

MAX113CAG

Part No MAX113CAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 24SSOP / +3V, 400ksps, 4/8-Channel, 8-Bit ADCs with 1UA Power-Down
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Bits 8
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Style SMD
Part Number Series MAX113
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811664-MAX113CAG
Ultra Librarian 3D Model Ultra Librarian MAX113CAG CAD Model

Description

The Maxim Integrated MAX113CAG is a high-performance, 8-channel, 10-bit Analog-to-Digital Converter (ADC) designed to provide precision data conversion from analog signals to digital form with minimal power consumption. This versatile ADC is ideal for a variety of applications ranging from industrial control systems to medical devices, where accurate and reliable data acquisition is crucial.

Key Features

  • High-Speed Operation: The MAX113CAG delivers a fast conversion rate, enabling real-time data processing for time-sensitive applications.
  • Multiple Channels: With 8 multiplexed channels, this ADC can manage multiple signal inputs, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, making it suitable for battery-operated devices.
  • High Precision: The 10-bit resolution ensures fine granularity in the digital representation of the analog input, providing accurate and consistent readings.
  • Flexible Interface: The MAX113CAG features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility in connecting with various microcontrollers and processors.

Applications

  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Instrumentation
  • Battery-Powered Devices

Technical Specifications

Parameter Value
Resolution 10-Bit
Number of Channels 8
Interface Type SPI, QSPI, MICROWIRE
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package/Case 24-SSOP

The MAX113CAG from Maxim Integrated stands out with its blend of high-speed operation, multiple input channels, and low power consumption, making it an excellent choice for designers looking to implement a reliable and efficient analog-to-digital conversion in their systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess