EN
  • EN
  • DE

MAX1149BEUP

Part No MAX1149BEUP
Manufacturer Maxim Integrated
Description Multichannel, True-Differential, Serial, 14-Bit ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211958-MAX1149BEUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1149BEUP CAD Model

Description

MAX1149BEUP - 14-Bit, 400ksps, Single-Supply ADC

The MAX1149BEUP from Maxim Integrated is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed to provide precision data conversion at speeds of up to 400 kilosamples per second (ksps). This ADC operates from a single +5V supply, making it an ideal choice for a wide range of applications that require high-speed data acquisition without the need for multiple power supplies.

The MAX1149BEUP features a fully differential input with a pseudo-differential unipolar mode, offering flexibility in accommodating various signal types. With its integrated track-and-hold (T/H) circuit, the ADC ensures accurate sampling of the input signal, thus maintaining the integrity of the converted data.

This ADC is designed with a parallel interface, facilitating easy integration into a variety of digital systems. The parallel interface includes a 14-bit data bus, which allows for quick and efficient data transfer to a microcontroller or digital signal processor (DSP). Furthermore, the MAX1149BEUP has an internal 4.096V reference, which provides a stable voltage reference for the ADC, enhancing the accuracy and consistency of the conversion process.

The MAX1149BEUP is available in a compact 20-pin TSSOP package, which is suitable for space-constrained applications. Its small footprint, combined with its single-supply operation and high-speed performance, makes it an excellent choice for portable devices, medical instrumentation, industrial control systems, and any other system that requires precise and rapid analog-to-digital conversion.

Maxim Integrated's commitment to quality ensures that the MAX1149BEUP delivers reliable performance across its specified temperature range and operational conditions. With its combination of speed, precision, and low-power consumption, the MAX1149BEUP stands out as a superior ADC solution for designers looking to enhance their system's data acquisition capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess