EN
  • EN
  • DE

MAX114EAG+

Part No MAX114EAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SSOP
Win Source Part Number 139437-MAX114EAG+
Ultra Librarian 3D Model Ultra Librarian MAX114EAG+ CAD Model

Description

Maxim Integrated's MAX114EAG+ ADC

The MAX114EAG+ is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide array of applications. This device is particularly well-suited for situations that require accurate data acquisition, such as medical instrumentation, industrial process control, and data logging systems.

Featuring a 14-bit resolution, the MAX114EAG+ ensures detailed and accurate conversion of analog signals to digital data, making it an ideal choice for systems where precision is paramount. The ADC operates with a single +5V power supply, minimizing power consumption and making it a suitable option for battery-operated devices.

One of the standout features of the MAX114EAG+ is its high-speed operation. With a conversion time as low as 10 microseconds, this ADC is capable of handling rapid signal changes, ensuring that data is captured promptly and reliably. This makes it an excellent choice for applications that require real-time monitoring and control.

The MAX114EAG+ also offers an internal 4.096V reference, providing a stable voltage reference for the ADC conversion process. This internal reference can be bypassed if an external reference is preferred, offering flexibility for different system designs. The device includes a pseudo-differential input structure that allows for the direct conversion of differential or single-ended signals, further enhancing its versatility.

For ease of integration, the MAX114EAG+ comes in a 24-pin SSOP package and is designed with a parallel interface, which facilitates straightforward connectivity with microcontrollers and digital systems. The device also features a full power-down mode, which significantly reduces power consumption when the ADC is not in active use, conserving energy for portable and remote applications.

In summary, the MAX114EAG+ from Maxim Integrated stands out as a robust, high-speed ADC that offers precision, low power consumption, and flexibility, making it an excellent choice for engineers and designers looking to incorporate reliable data acquisition into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess