The MAX11504CUB from Maxim Integrated is a high-performance, low-power, octal 10-bit digital-to-analog converter (DAC) designed to provide precision voltage outputs in a compact package. This versatile DAC is ideal for a wide range of applications, including process control systems, data acquisition systems, and digital gain and offset adjustment systems.
Key Features
- Resolution: 10-bit octal DAC, providing fine granularity for analog output signals.
- Integrated Precision: Internal precision buffers ensure stable and accurate output voltages.
- Low Power Consumption: Designed for power-sensitive applications, the device operates with a minimal power draw.
- Wide Voltage Range: Operates from a single 2.7V to 5.5V power supply, accommodating various system power requirements.
- Flexible Interface: Features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible for easy integration into digital systems.
- Compact Package: Available in a space-saving 10-pin µMAX package, ideal for compact PCB layouts.
Applications
The MAX11504CUB is suitable for a multitude of applications, including:
- Automated Test Equipment (ATE)
- Industrial Automation and Process Control
- Portable Battery-Powered Instruments
- Data Acquisition Systems
- Digital Offset and Gain Adjustment
Performance and Quality
Maxim Integrated is known for its commitment to quality and performance, ensuring that the MAX11504CUB meets the stringent requirements of industrial and commercial applications. With robust reliability and precision engineering, this DAC is a top choice for designers seeking a balance of performance and footprint.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team for personalized assistance.