EN
  • EN
  • DE

MAX9693EEE+T

Part No MAX9693EEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707481-MAX9693EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9693EEE+T CAD Model

Description

Maxim Integrated MAX9693EEE+T Product Overview

The Maxim Integrated MAX9693EEE+T is a high-performance, low-power, triple video buffer that has been designed to provide a complete solution for driving video signals over long cables in high-resolution display systems. This advanced video buffer integrates three channels of high-speed amplifiers, making it an ideal choice for RGB or YPbPr video signal buffering applications.

Each channel of the MAX9693EEE+T is capable of driving a 150Ω load, which is a common characteristic impedance for video cables, ensuring that the video signal maintains its integrity over long distances. The device operates from a single +5V supply, simplifying power supply design and allowing for easy integration into a wide range of video processing systems.

The MAX9693EEE+T offers a high slew rate and low differential gain and phase error, which are critical parameters for maintaining the quality of video signals. These features make the buffer particularly suitable for high-definition (HD) video applications where signal fidelity is paramount. Additionally, the device features a power-down mode, which significantly reduces power consumption when the buffer is not in active use, making it an energy-efficient choice for modern electronic designs.

With its small footprint, the MAX9693EEE+T is available in a 16-pin QSOP package, which is ideal for space-constrained applications. The integrated electrostatic discharge (ESD) protection further enhances the robustness of the device, ensuring reliable operation in environments where ESD events may occur.

The MAX9693EEE+T is a versatile video buffer that can be used in a variety of applications, including video projectors, HDTV systems, video workstations, and other advanced video equipment. Its combination of high-speed performance, low power consumption, and compact size makes it a highly attractive solution for designers looking to improve video signal quality while minimizing power usage and saving board space.

Overall, the MAX9693EEE+T from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality solutions for the video signal processing market.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess