EN
  • EN
  • DE

MAX5156ACPE

Part No MAX5156ACPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, Dual, 12-Bit Voltage-Output DACs with Configurable Outputs | IC DAC 12BIT V-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MAX5156
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214112-MAX5156ACPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5156ACPE CAD Model

Description

Maxim Integrated MAX5156ACPE Dual, 10-Bit Voltage-Output DAC with Internal Reference

The Maxim Integrated MAX5156ACPE is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact 16-pin DIP package. This integrated circuit is ideal for a wide range of applications, including industrial control systems, automated test equipment, and digital gain and offset adjustment systems.

One of the standout features of the MAX5156ACPE is its integrated precision voltage reference, which simplifies the design process by eliminating the need for an external reference source. This internal reference ensures stable and accurate performance over the entire operating temperature range of the device.

Each of the two DACs on the MAX5156ACPE can be individually programmed through a 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to interface with a wide variety of microcontrollers and digital systems. The serial interface also includes a daisy-chain feature, allowing multiple MAX5156ACPE devices to be connected in series, which is particularly useful for systems requiring additional DAC channels.

The MAX5156ACPE operates from a single +5V supply, and its outputs can swing from 0V to VREF. The DAC outputs are buffered, providing a low output impedance that can drive capacitive loads directly without the need for external buffer amplifiers. This feature is especially beneficial in reducing system complexity and component count.

Furthermore, the device boasts a fast settling time and low power consumption, making it an excellent choice for battery-operated equipment. The MAX5156ACPE also features a power-down mode, which reduces power consumption when the DAC is not in use, further extending battery life in portable applications.

Reliability is a key aspect of the MAX5156ACPE, with built-in over-temperature protection and a wide operating temperature range of 0°C to +70°C. This ensures consistent performance in a variety of environmental conditions.

In conclusion, the Maxim Integrated MAX5156ACPE is a versatile and reliable dual 10-bit DAC that offers designers a high level of integration, precision, and ease of use for their analog output needs.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3243 $73.2972
8+ $15.0353 $120.2824
12+ $14.5655 $174.7860
17+ $14.0956 $239.6252
22+ $13.6258 $299.7676
29+ $12.2162 $354.2698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess