EN
  • EN
  • DE

F280021PTSR

Part No F280021PTSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 2.81V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number F280021
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353371-F280021PTSR
Ultra Librarian 3D Model Ultra Librarian F280021PTSR CAD Model

Description

The F280021PTSR microcontroller is a powerful and versatile component manufactured by Texas Instruments, a leader in the semiconductor industry. Designed with advanced technology, this microcontroller is part of the C2000™ 32-bit MCU family, specifically engineered for real-time control applications. The F280021PTSR excels in tasks that require precise timing, fast processing, and high reliability, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Processing Core: At the heart of the F280021PTSR is a 32-bit C28x CPU, which provides a perfect blend of processing power and efficiency. This core is capable of executing mathematical and logical operations rapidly, making it suitable for complex algorithms and control systems.
  • Memory: The device comes with generous on-chip memory, including flash and RAM, which allows for efficient code execution and data storage without the need for external memory components.
  • High-Resolution PWM: It features high-resolution pulse-width modulation (PWM) outputs, which are essential for precise motor control, power conversion, and other applications requiring fine-grained control over output signals.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables the microcontroller to convert analog signals into digital data with high accuracy, facilitating the use of sensors and analog inputs in control systems.
  • Connectivity: With multiple communication interfaces, including I2C, SPI, and UART, the F280021PTSR ensures flexible and robust connectivity options for various peripherals and external devices.

Applications

The versatile nature of the F280021PTSR makes it suitable for a wide range of applications. It's commonly used in:

  • Motor Control Systems
  • Renewable Energy Systems
  • Power Supplies and Converters
  • Industrial Automation Systems
  • Automotive Control Modules

Package and Quality

The F280021PTSR is available in a 48-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space without compromising performance. Texas Instruments is committed to high-quality standards, ensuring that each microcontroller meets rigorous reliability and performance criteria. This commitment to quality makes the F280021PTSR a reliable choice for critical and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0714 $52.9282
30+ $3.3406 $100.2180
47+ $3.2362 $152.1014
64+ $3.1318 $200.4352
83+ $3.0274 $251.2742
111+ $2.7143 $301.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,321 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess