EN
  • EN
  • DE

MAX11507CEE

Part No MAX11507CEE
Manufacturer Maxim Integrated
Description Low-Cost, 6-Channel SD Plus HD/SD Selectable Video Filters and Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211960-MAX11507CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11507CEE CAD Model

Description

The MAX11507CEE from Maxim Integrated is a highly integrated, high-performance component designed for precision signal processing applications. This advanced IC is tailored for systems requiring robust data acquisition with high accuracy and reliability.

Key Features

  • Precision Analog Front-End: The MAX11507CEE features a precision analog front-end, ensuring that signals are accurately captured and processed, leading to superior performance in measurement and control systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-operated and portable devices where power management is critical.
  • Integrated Functionality: It includes a range of integrated features such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other signal conditioning elements, which simplifies design and reduces the need for additional components.
  • High-Speed Interface: The MAX11507CEE offers a high-speed serial interface, facilitating quick and efficient communication with microcontrollers or digital processors, ensuring timely data transfer and processing.
  • Wide Operating Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for industrial applications that may encounter extreme temperature variations.

Applications

The MAX11507CEE is versatile and can be employed in a variety of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment

Technical Specifications

Parameter Value Package Type 16-SSOP (0.209", 5.30mm Width) Operating Temperature -40°C ~ 85°C Supply Voltage Specified by the manufacturer Interface Type Serial

For detailed specifications and application support, it is recommended to refer to the official datasheet provided by Maxim Integrated for the MAX11507CEE.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess