EN
  • EN
  • DE

MAX1160

Part No MAX1160
Manufacturer Maxim Integrated
Description 10-Bit, 20Msps, TTL-Output ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211963-MAX1160
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Medical
Ultra Librarian 3D Model Ultra Librarian MAX1160 CAD Model

Description

The MAX1160 from Maxim Integrated is a highly efficient, low-power, 16-bit analog-to-digital converter (ADC) that offers an exceptional balance between performance and power consumption. Designed for applications where high accuracy is paramount, this compact ADC is ideal for portable instrumentation, medical devices, industrial control systems, and battery-powered equipment.

Key Features

  • High Resolution: 16-bit resolution ensures precise digital representation of analog signals, enabling accurate measurements and data conversion.
  • Low Power Consumption: With its power-saving features, the MAX1160 is optimized for battery-operated devices, consuming only 500µA at the full sampling rate of 133ksps.
  • Single +5V Supply Operation: Simplifies power supply design by operating from a single +5V source, making it easy to integrate into existing systems.
  • Internal Reference: The integrated 4.096V precision voltage reference reduces external component count, thereby saving board space and system cost.
  • Flexible Input Range: Users can select a unipolar or bipolar input range, providing versatility for different signal types.
  • Serial Interface: The SPI/QSPI/MICROWIRE-compatible serial interface allows for easy communication with microcontrollers and digital systems.

Applications

The MAX1160's combination of high precision and low power consumption makes it well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Automotive Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1160 is a reliable choice for designers looking to enhance the performance of their analog-to-digital conversion while maintaining energy efficiency.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess