EN
  • EN
  • DE

MAX11617BEEE+

Part No MAX11617BEEE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700997-MAX11617BEEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11617BEEE+ CAD Model

Description

Maxim Integrated MAX11617BEEE+ Product Overview

The MAX11617BEEE+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of efficiency and precision for a wide array of applications. This compact, serial 12-bit ADC comes in a QSOP-16 package and is designed to operate with a single +2.7V to +3.6V supply, making it an ideal choice for portable and battery-powered devices where power conservation is crucial.

With its internal track/hold, the MAX11617BEEE+ can handle input frequencies up to 94.4kHz, ensuring accurate and reliable data conversion even in fast-changing environments. The device features a 4-channel single-ended or 2-channel differential input configuration, providing flexibility for various signal acquisition requirements.

One of the standout features of the MAX11617BEEE+ is its internal reference (2.048V) which can be bypassed if an external reference is preferred, allowing for customization of the ADC's performance to meet specific application needs. Additionally, the device boasts an impressive low supply current of just 350µA (typical), further emphasizing its suitability for power-sensitive applications.

The MAX11617BEEE+ communicates via a SPI/QSPI™/MICROWIRE™/DSP-compatible 4-wire serial interface, enabling easy integration with most microcontrollers and digital systems. Its serial interface also supports daisy-chaining of multiple ADCs, which can be particularly useful in systems requiring simultaneous multi-channel data acquisition.

Applications for the MAX11617BEEE+ are diverse and include portable instrumentation, data acquisition systems, battery-operated equipment, and medical devices. The device's combination of low power consumption, high precision, and ease of use makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

To ensure reliable performance across different operating conditions, the MAX11617BEEE+ is specified over the extended -40°C to +85°C temperature range. Maxim Integrated's commitment to quality ensures that this ADC meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess