EN
  • EN
  • DE

MAX11632EEG

Part No MAX11632EEG
Manufacturer Maxim Integrated
Description 12-Bit, 300ksps ADCs with FIFO and Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211973-MAX11632EEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11632EEG CAD Model

Description

Maxim Integrated's MAX11632EEG: A High-Efficiency ADC Solution

The MAX11632EEG is a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This high-performance 12-bit ADC is equipped with 16 channels, making it an ideal choice for advanced multi-channel data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides high-precision data conversion, ensuring accurate readings for sensitive applications.
  • Channels: With 16 single-ended or 8 differential input channels, the MAX11632EEG offers flexibility for various signal types.
  • Sampling Rate: A fast sampling rate ensures timely data collection, critical for applications requiring real-time monitoring.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC minimizes energy usage without compromising performance.
  • Interface: The device features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Integrated Features: Includes an internal FIFO, scan mode, and internal reference to reduce external component count and system cost.

Applications

The MAX11632EEG is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Battery-powered devices
  • Medical instruments
  • Automotive systems

Technical Specifications

  • Supply Voltage: Operates from a single 2.7V to 3.6V supply.
  • Package: Available in a 24-pin QSOP package, the MAX11632EEG is compact and suitable for space-constrained applications.
  • Temperature Range: Designed to perform reliably in a wide temperature range, typically from -40°C to +85°C.

The Maxim Integrated MAX11632EEG ADC combines precision, efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance and functionality of their multi-channel data acquisition and monitoring systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess