EN
  • EN
  • DE

MAX11644EUA

Part No MAX11644EUA
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829596-MAX11644EUA
Ultra Librarian 3D Model Ultra Librarian MAX11644EUA CAD Model

Description

The MAX11644EUA is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to provide precision and efficiency, this ADC is ideal for battery-powered applications, portable devices, and other systems that require high-resolution data conversion with minimal power consumption.

Key Features

  • Resolution: 12 bits, offering fine detail in the conversion process for a variety of signals.
  • Channels: It features 4 single-ended or 2 differential input channels, providing flexibility in connecting various sensors or input sources.
  • Supply Voltage: Operates from a single supply voltage ranging from 2.7V to 3.6V, compatible with most low-voltage systems.
  • Low Power Consumption: With just 500µA of operating current and 1µA in shutdown mode, it is optimized for power-sensitive applications.
  • Internal Reference: Comes with an internal reference to simplify design and save external component costs, while ensuring accuracy and stability of conversions.
  • Data Interface: Features an I²C-compatible 2-wire serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes for communication with microcontrollers or processors.
  • Small Package: Available in an 8-pin µMAX package, it is suitable for space-constrained applications.

Applications

The MAX11644EUA is versatile and can be used in a wide range of applications. These include:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Medical devices
  • Industrial control systems

Why Choose the MAX11644EUA?

The MAX11644EUA stands out for its combination of high resolution, multiple input channels, low power consumption, and ease of integration into existing systems. Whether you're developing a portable device or a complex industrial system, this ADC provides the reliability and precision required for accurate data conversion. Maxim Integrated's commitment to quality ensures that the MAX11644EUA is a dependable choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3996 $52.7952
28+ $3.6100 $101.0800
43+ $3.4972 $150.3796
60+ $3.3844 $203.0640
77+ $3.2715 $251.9055
103+ $2.9331 $302.1093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess