EN
  • EN
  • DE

MAX1165AEUI

Part No MAX1165AEUI
Manufacturer Maxim Integrated
Description Low-Power, 16-Bit Analog-to-Digital Converters with Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211975-MAX1165AEUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1165AEUI CAD Model

Description

Maxim Integrated's MAX1165AEUI: High-Performance, Low-Power, 16-Bit ADC

The MAX1165AEUI is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional performance with low power consumption, designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. Its compact 28-pin TSSOP package makes it an ideal choice for space-constrained applications where precision and efficiency are paramount.

This high-speed ADC features a pseudo-differential unipolar input, providing a versatile interface that is compatible with a wide range of sensor types and signal sources. The MAX1165AEUI boasts a maximum sampling rate of 200ksps (kilo-samples per second), allowing for accurate and rapid data acquisition, making it perfect for medical imaging, data acquisition systems, and industrial process control.

One of the key advantages of the MAX1165AEUI is its low-power consumption, operating from a single +5V supply. It also includes a power-down mode, further reducing power consumption when the ADC is not in active use. This makes the device particularly well-suited for portable and battery-powered devices where energy efficiency is a critical concern.

The MAX1165AEUI also features an internal track/hold (T/H), eliminating the need for external components and simplifying system design. The device's digital output is in serial format, which minimizes the number of interface lines required and eases the design of isolated or optically isolated systems. Additionally, the ADC's high signal-to-noise ratio (SNR) and low total harmonic distortion (THD) ensure high-fidelity signal conversion, preserving the integrity of the original analog signal.

For ease of integration, the MAX1165AEUI is fully specified over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of operating conditions. The device also includes an external reference input, giving designers flexibility in setting the full-scale range of the ADC to match specific application requirements.

In summary, the MAX1165AEUI from Maxim Integrated is a versatile, high-performance 16-bit ADC that offers a compelling blend of speed, precision, and low-power operation, packaged in a space-saving design. It's an excellent choice for engineers looking to enhance the performance of their digital systems without compromising on power efficiency or design simplicity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess