EN
  • EN
  • DE

MAX1168BEEG

Part No MAX1168BEEG
Manufacturer Maxim Integrated
Catalog Misc Products
Description Multichannel, 16-Bit, 200ksps Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829597-MAX1168BEEG
Ultra Librarian 3D Model Ultra Librarian MAX1168BEEG CAD Model

Description

Maxim Integrated MAX1168BEEG Precision ADC

The MAX1168BEEG is a highly integrated, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision measurement solutions in a compact, surface-mount package. This device is an ideal choice for applications requiring high-resolution data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Featuring a 16-bit successive approximation register (SAR) ADC, the MAX1168BEEG offers excellent data accuracy and low noise performance. It has a flexible input range, accommodating both single-ended and differential inputs, which makes it versatile for various signal types. The device operates with a single 5V power supply, simplifying the power design requirements for the system it is integrated into.

One of the standout features of the MAX1168BEEG is its integrated FIFO (First-In, First-Out) memory, which allows for the storage of up to 32 data points. This feature helps reduce the load on the system's microcontroller or processor by allowing the ADC to collect data independently before it needs to be processed. This can lead to more efficient system operation and the ability to handle multiple tasks simultaneously.

The MAX1168BEEG also includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, enabling easy communication with most microcontrollers. The device's low-power consumption and power-down modes make it suitable for battery-operated devices where energy efficiency is crucial.

For added flexibility, the MAX1168BEEG includes an internal clock, eliminating the need for external timing components and further reducing the overall footprint and complexity of the design. The device also features an internal reference, although it provides the option to connect an external reference for applications demanding even greater precision.

In summary, the Maxim Integrated MAX1168BEEG is a sophisticated ADC offering high precision, flexible input options, and ease of integration, making it an excellent choice for engineers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess