EN
  • EN
  • DE

MAX11801ETC+T

Part No MAX11801ETC+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Touch Sensor Controller 12-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Interface I2C
Load Capacitance 20 pF
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Nominal Supply Current 16 µA
Number of Channels 4
Number of Pins 12
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Touchscreen Resistive
Win Source Part Number 1074845-MAX11801ETC+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11801ETC+T CAD Model

Description

Introducing the MAX11801ETC+T Touch Screen Controller by Maxim Integrated

Maxim Integrated presents the innovative MAX11801ETC+T, a versatile touch screen controller designed to enhance interactive experiences for a wide range of electronic devices. This state-of-the-art controller is engineered with precision and functionality in mind, providing a seamless interface for touch-based applications.

The MAX11801ETC+T is part of the MAX11801 series, which offers robust solutions for capacitive touch screen applications. It is optimized to work with a variety of screen sizes and types, making it highly adaptable for different design requirements. With its compact form factor, encapsulated in a 12-pin TQFN package, it is ideal for space-constrained applications.

Key features of the MAX11801ETC+T include:

  • High Sensitivity: The device boasts a high level of sensitivity, ensuring accurate touch detection even with light touches, which enhances the user experience.
  • Advanced Noise Rejection: Equipped with sophisticated algorithms, the controller effectively filters out noise, providing reliable performance in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the MAX11801ETC+T operates with minimal power, making it suitable for battery-powered applications where power conservation is critical.
  • Customizable Touch Sensing: It supports a variety of touch gestures and can be configured for single-touch or multi-touch functionality, offering flexibility for different interface designs.
  • Integrated Processor: The on-chip processor handles touch data processing, reducing the load on the main CPU and enabling faster response times.

The MAX11801ETC+T is not only powerful but also user-friendly. It is designed to interface with most microcontrollers via an I²C or SPI bus, allowing for easy integration into existing designs. The device also supports a wide operating temperature range, ensuring reliable operation in diverse environmental conditions.

Whether you are developing a new touch-based consumer gadget, an industrial control panel, or a medical device with a touch interface, the MAX11801ETC+T from Maxim Integrated is an excellent choice that promises to deliver precision, durability, and ease of use.

Choose the MAX11801ETC+T for your next project and experience the difference that a high-quality touch screen controller can make.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2728 $57.2728
3+ $46.9930 $140.9790
4+ $45.5245 $182.0980
5+ $44.0560 $220.2800
6+ $42.5874 $255.5244
8+ $38.1818 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,075 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess