EN
  • EN
  • DE

MAX11803ETC+T

Part No MAX11803ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTLR 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-TQFN (4x4)
Win Source Part Number 1065830-MAX11803ETC+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11803ETC+T CAD Model

Description

Maxim Integrated's MAX11803ETC+T Touchscreen Controller

The MAX11803ETC+T is a highly sophisticated touchscreen controller developed by Maxim Integrated, designed to offer unparalleled performance and flexibility for modern touch-sensitive applications. This advanced component is an ideal solution for designers looking to implement touch interfaces with capacitive sensing technology in their products.

At the heart of the MAX11803ETC+T lies its capacity to support a variety of touch inputs. It is capable of processing inputs from both single and multi-touch gestures, providing a seamless user experience for devices such as smartphones, tablets, and touch panels. The controller is designed to work with projected capacitive touchscreens, which are known for their high sensitivity and accuracy.

The MAX11803ETC+T operates with a 12-bit SAR ADC and a low-power DSP architecture, ensuring precise touch location detection with minimal power consumption. This makes it an excellent choice for battery-operated devices where power efficiency is crucial. The controller also features an on-chip calibration function, which helps maintain touch performance even in the presence of environmental changes and component aging.

Communication with the host processor is facilitated through an I²C-compatible interface, which allows for easy integration into existing designs. The device also includes a variety of interrupt features that can be configured to alert the host processor of touch events, reducing the need for constant polling and further conserving energy.

Maxim Integrated has packaged the MAX11803ETC+T in a compact 4mm x 4mm, 24-pin TQFN package, making it suitable for space-constrained applications. Additionally, the device is specified for operation over the -40°C to +85°C extended temperature range, ensuring reliability in a wide range of environmental conditions.

With its robust feature set and Maxim Integrated's commitment to quality, the MAX11803ETC+T stands out as a top-tier choice for designers who require a reliable and efficient touchscreen controller for their next-generation interactive devices.

For detailed technical specifications, application support, and ordering information, please refer to Maxim Integrated's official product documentation or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess