EN
  • EN
  • DE

MAX11835EWA+

Part No MAX11835EWA+
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Efficient, High-Voltage, TacTouchTM, Haptic Actuator Controller with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211984-MAX11835EWA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11835EWA+ CAD Model

Description

Maxim Integrated's MAX11835EWA+ Touch-Screen Controller

Introducing the MAX11835EWA+, a state-of-the-art touch-screen controller designed by Maxim Integrated to provide a seamless and intuitive user interface for a wide range of applications. This advanced touch controller is optimized for performance, offering precision and reliability for touch-screen operations.

Key Features

  • Highly Responsive: The MAX11835EWA+ is designed to deliver a highly responsive touch experience, ensuring that users can interact with devices smoothly and efficiently.
  • Multi-Touch Support: This controller supports multi-touch gestures, allowing for sophisticated user interactions such as pinch-zoom, rotation, and swiping.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, and the MAX11835EWA+ is engineered to consume minimal power, which is crucial for battery-powered devices.
  • Robust Noise Immunity: The controller is equipped with advanced noise immunity features, ensuring accurate touch detection even in electrically noisy environments.
  • Flexible Configuration: It offers a flexible configuration that can be tailored to various screen sizes and types, making it a versatile choice for many applications.
  • Integrated Functions: The MAX11835EWA+ includes integrated functions such as on-chip RAM and an analog-to-digital converter (ADC), streamlining the design process and reducing external component requirements.

Applications

The MAX11835EWA+ is ideal for a variety of applications where touch-screen functionality is essential. It is particularly well-suited for:

  • Smartphones and Tablets
  • Personal Navigation Devices
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Medical Devices

Technical Specifications

With a wide operating temperature range and a compact package size, the MAX11835EWA+ is designed for integration into a diverse array of products. Its technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: WLP (Wafer-Level Package)
  • Communication Interface: I2C compatible

The MAX11835EWA+ from Maxim Integrated represents a leap forward in touch-screen technology, offering designers and manufacturers a robust, efficient, and user-friendly solution for incorporating touch interfaces into their products.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7417 $65.2251
7+ $17.8390 $124.8730
11+ $17.2823 $190.1053
14+ $16.7244 $234.1416
18+ $16.1665 $290.9970
24+ $14.4941 $347.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess