EN
  • EN
  • DE

MAX1184ECM

Part No MAX1184ECM
Manufacturer Maxim Integrated
Description Dual 10-Bit, 20Msps, +3V, Low-Power ADC with Internal Reference and Parallel Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211985-MAX1184ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1184ECM CAD Model

Description

The MAX1184ECM from Maxim Integrated is a high-performance, 10-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy with low power consumption. This component is ideal for applications that require rapid and precise data conversion, such as digital imaging, medical instrumentation, and communication systems.

Key Features

  • Resolution: 10-bit ADC with no missing codes.
  • Sampling Rate: Capable of sampling up to 60Msps, making it suitable for high-speed signal processing.
  • Low Power Consumption: Operates on a single 3.0V to 3.6V power supply, with a power-down mode to conserve energy when not in use.
  • Input Range: Differential input range with a 2Vpp (volts peak-to-peak) range that allows for flexible interfacing with various signal sources.
  • Internal Reference: Includes an internal 2.048V reference voltage, eliminating the need for external components.
  • Interface: Features a parallel LVDS (Low-Voltage Differential Signaling) output interface for high-speed data transfers with reduced noise.

Performance and Quality

The MAX1184ECM is designed to maintain high accuracy and linearity, even at maximum sampling rates. It boasts an excellent signal-to-noise ratio (SNR) and low distortion characteristics, ensuring reliable performance for critical applications.

Package and Integration

This ADC is packaged in a compact 48-pin LQFP (Low-Profile Quad Flat Package), which allows for efficient use of board space. The MAX1184ECM is also designed with an easy-to-use interface, making system integration straightforward for design engineers.

Applications

The flexibility and performance of the MAX1184ECM make it a versatile choice for a wide range of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Portable and handheld devices
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Professional video equipment

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8706 $79.8706
2+ $77.3746 $154.7492
3+ $74.8787 $224.6361
4+ $72.3827 $289.5308
6+ $64.8948 $389.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess