The MAX11871ETM+TC53 from Maxim Integrated is a high-performance, fully integrated touchscreen controller designed to deliver an exceptional user experience for modern touch-based devices. This advanced controller is capable of interfacing with capacitive touch panels and is optimized for single-finger and multi-finger touch operations, making it an ideal solution for smartphones, tablets, and other interactive displays.
Key Features
- Highly Responsive: It offers a fast and accurate touch response, ensuring smooth and precise tracking of user input.
- Multi-Touch Capability: Supports advanced multi-touch gestures, capable of tracking multiple fingers simultaneously for a seamless interactive experience.
- Noise Immunity: Integrated noise suppression technology provides reliable performance in environments with electrical noise, ensuring consistent touch detection.
- Low Power Consumption: Designed with power efficiency in mind, it helps extend battery life in portable devices.
- Advanced Calibration: Features automatic calibration to compensate for variations in the touch panel, maintaining accuracy over the life of the product.
- Communication Interfaces: Offers a range of communication interfaces, including I²C and SPI, for flexible integration with host processors.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 3.3V |
| Operating Temperature |
-40°C to +85°C |
| Touch Sensing Method |
Projected Capacitive |
| Package |
TQFN-48 |
The MAX11871ETM+TC53 is equipped with proprietary touch sensing algorithms that enable it to deliver a refined touch experience even in the presence of moisture or with gloved fingers. Its robust design and advanced features make it an excellent choice for manufacturers looking to incorporate reliable touch functionality into their products.
Maxim Integrated's commitment to quality and performance is evident in the MAX11871ETM+TC53 touchscreen controller, making it a top choice for designers seeking to enhance the interactive capabilities of their devices.