EN
  • EN
  • DE

MAX1190ECM+TD

Part No MAX1190ECM+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 120Msps 10-bit Parallel 48-Pin TQFP EP T/R / IC ADC 10BIT 120MSPS DL 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 10
Sampling Rate 120M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.6 V
Voltage - Supply, Digital 3.1 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 785245-MAX1190ECM+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1190
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1190ECM+TD CAD Model

Description

Maxim Integrated MAX1190ECM+TD High-Speed ADC

The MAX1190ECM+TD from Maxim Integrated is a cutting-edge, high-speed, 8-bit analog-to-digital converter (ADC) designed to deliver superior performance in a compact package. This ADC is ideal for applications that require fast data acquisition, precise signal processing, and reliable operation in challenging environments. With its advanced features and robust design, the MAX1190ECM+TD is an excellent choice for a wide range of applications, including medical imaging, digital communications, and industrial automation.

One of the standout features of the MAX1190ECM+TD is its high sampling rate of up to 200Msps, which allows it to capture and convert analog signals with exceptional speed and accuracy. This high-performance ADC also boasts a low-power consumption profile, making it suitable for portable and battery-powered devices where energy efficiency is critical.

The MAX1190ECM+TD provides a parallel LVDS (Low Voltage Differential Signaling) interface, which ensures fast data transfer rates while minimizing the risk of signal interference and crosstalk. This feature is particularly important in high-speed data acquisition systems where maintaining signal integrity is paramount.

Designed with flexibility in mind, the MAX1190ECM+TD supports both single-ended and differential input configurations, giving designers the freedom to choose the optimal setup for their specific application requirements. The ADC also includes an on-chip track-and-hold circuit, which reduces the complexity of the external circuitry needed to interface with the device.

For ease of integration, the MAX1190ECM+TD comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that is compatible with standard surface-mount technology (SMT) processes. This package ensures a small footprint on the PCB, allowing for more efficient use of board space in densely packed electronic systems.

In summary, the Maxim Integrated MAX1190ECM+TD is a high-speed, low-power, and versatile ADC solution that delivers exceptional performance for a variety of demanding applications. Its advanced features and compact design make it a top choice for engineers and designers looking to enhance the capabilities of their data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess