EN
  • EN
  • DE

MAX12000ETB

Part No MAX12000ETB
Manufacturer Maxim Integrated
Description 1575MHz GPS Front-End Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211993-MAX12000ETB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12000ETB CAD Model

Description

The MAX12000ETB from Maxim Integrated is a cutting-edge, high-performance analog-to-digital converter (ADC) designed to provide precise voltage measurement and signal processing in a wide range of applications. This device is part of Maxim's renowned series of integrated circuits, known for their reliability, accuracy, and efficiency.

Key Features

  • High Resolution: The MAX12000ETB offers an impressive resolution, making it suitable for applications requiring high levels of detail in signal conversion.
  • Low Power Consumption: Designed with energy efficiency in mind, this ADC ensures minimal power draw, thus extending the life of battery-powered devices.
  • Wide Input Range: It can accommodate a broad range of input signals, providing versatility in various use cases.
  • Fast Conversion Rates: With quick data acquisition, the MAX12000ETB is ideal for real-time processing and control systems.
  • Robust Temperature Performance: Stable operation across a wide temperature range ensures reliability in challenging environmental conditions.

Applications

The MAX12000ETB is well-suited for numerous applications, including but not limited to:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Technical Specifications

Parameter Value Resolution Specified in datasheet Input Voltage Range Specified in datasheet Operating Temperature Specified in datasheet Package Type TB (To Be Defined)

For detailed specifications and application notes, customers are advised to consult the MAX12000ETB datasheet available on the Maxim Integrated website or through authorized distributors.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess