EN
  • EN
  • DE

MAX120CAG+

Part No MAX120CAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -10.8V ~ 15.75V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Style SMD
Part Number Series MAX120
Manufacturer Pack Quantity 58
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811871-MAX120CAG+
Ultra Librarian 3D Model Ultra Librarian MAX120CAG+ CAD Model

Description

The MAX120CAG+ from Maxim Integrated is a state-of-the-art analog-to-digital converter (ADC) offering high-speed performance combined with low power consumption, making it an ideal choice for a wide array of applications. This 12-bit ADC features eight channels, providing the versatility needed for multi-channel data acquisition systems.

Key Features

  • 12-Bit Resolution: The MAX120CAG+ provides high-resolution digital outputs, ensuring precise and accurate signal representation for demanding applications.
  • 8-Channel Multiplexer: With an integrated 8-channel single-ended input multiplexer, this ADC can handle multiple signal inputs, simplifying design and saving on additional components.
  • High Speed: The device boasts a fast conversion rate, capable of up to 1.25Msps (Mega samples per second), which is perfect for high-speed data acquisition and real-time processing.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, minimizing the impact on battery life and overall system power budgets.
  • Serial Interface: The MAX120CAG+ features a serial interface compatible with SPI, QSPI, and MICROWIRE, offering flexibility in system design and ease of integration into existing digital systems.
  • Versatile Power Supply Range: This ADC can operate with a +5V analog supply and a separate digital supply ranging from +2.7V to +5.25V, providing design flexibility for various power environments.
  • Internal Track/Hold: The internal track/hold function eliminates the need for an external track/hold, reducing system complexity and component count.

Applications

The MAX120CAG+ is suitable for a broad range of applications, including but not limited to:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Battery-Powered Devices

Package and Quality

This high-performance ADC comes in a 24-pin SSOP package, which is designed for space-efficient layouts on printed circuit boards. Maxim Integrated ensures the quality and reliability of the MAX120CAG+ with rigorous testing and quality control measures, making it a reliable choice for critical and high-performance applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess