EN
  • EN
  • DE

MAX120CNG+

Part No MAX120CNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 500ksps 12-bit Parallel 24-Pin PDIP N / IC ADC 12BIT 500KSPS T/H 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785252-MAX120CNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX120
Introduction Date September 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX120CNG+ CAD Model

Description

The MAX120CNG+ from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy while maintaining low power consumption. This device is an ideal solution for applications requiring multiple channel inputs and fast data acquisition, such as digital signal processing, medical imaging, and industrial automation.

Key Features:

  • High-Speed Conversion: With a sampling rate of up to 1.25MSPS (Mega Samples Per Second), the MAX120CNG+ ensures rapid data acquisition, making it suitable for high-speed applications.
  • Multi-Channel Input: It features 8 independent analog channels, providing the flexibility to monitor multiple signals simultaneously.
  • Low Power Consumption: Designed for efficiency, it operates with a low power requirement, which is critical for battery-powered or energy-sensitive systems.
  • Excellent Accuracy: The 12-bit resolution offers fine quantization, resulting in precise and reliable data conversion.
  • Flexible Reference Options: It includes both internal and external voltage reference options, giving designers the versatility to choose the best reference for their specific application needs.
  • Easy Interface: The device features a parallel interface for straightforward connection to microprocessors and DSPs.

Applications:

  • Medical Imaging Systems
  • Digital Signal Processing
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

The MAX120CNG+ is available in a 24-pin DIP package, ensuring easy integration into a wide range of systems. Its robust design and high-quality construction make it a reliable choice for demanding applications that require precise and rapid data collection from multiple sources.

For designers and engineers looking for a multi-channel ADC that does not compromise on speed or power efficiency, the MAX120CNG+ from Maxim Integrated stands out as a superior option, offering both performance and versatility in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1763 $64.1763
2+ $52.6575 $105.3150
3+ $51.0119 $153.0357
5+ $49.3664 $246.8320
6+ $47.7208 $286.3248
8+ $42.7842 $342.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess