EN
  • EN
  • DE

MAX122ACAG+

Part No MAX122ACAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 333KSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 333k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -10.8 V to 15.75 V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 1065861-MAX122ACAG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX122ACAG+ CAD Model

Description

Maxim Integrated's MAX122ACAG+ High-Speed ADC

The MAX122ACAG+ is a state-of-the-art high-speed 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance and accuracy for a wide range of applications. This precision ADC offers a compelling solution for systems requiring high-speed data acquisition, such as medical imaging, industrial process control, and high-speed instrumentation.

With a conversion rate of up to 1Msps (Mega samples per second), the MAX122ACAG+ ensures rapid data processing, making it ideal for systems that require real-time analysis and feedback. This high throughput is achieved without compromising on the quality of the conversion, as the MAX122ACAG+ boasts an impressive 12-bit resolution, providing fine detail in the digital representation of the analog signal.

The device operates from a single +5V supply, simplifying the power supply design and reducing the overall system power requirements. It features an internal 2.5V reference, but it can also accommodate an external reference, providing flexibility to designers who need to match the ADC performance with specific application needs.

One of the key features of the MAX122ACAG+ is its user-friendly interface. It uses a parallel interface for data output, which allows for easy integration with most microprocessors and digital signal processors. This facilitates a straightforward design process and quick implementation into existing systems.

The MAX122ACAG+ comes in a compact 24-pin SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications. The small footprint of the package does not compromise its robustness, as the device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, Maxim Integrated's MAX122ACAG+ combines high-speed data acquisition with high-resolution conversion, making it a versatile and efficient ADC choice for engineers looking to enhance the performance of their digital systems. Its ease of use, flexible reference options, and compact design make it an excellent component for a multitude of applications where speed and precision are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess