EN
  • EN
  • DE

MAX1232CWE+T

Part No MAX1232CWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU MONITOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143885-MAX1232CWE+T
Ultra Librarian 3D Model Ultra Librarian MAX1232CWE+T CAD Model

Description

The MAX1232CWE+T from Maxim Integrated is a sophisticated microcontroller (μC) supervisory circuit that provides an essential layer of system reliability and safety through its monitoring functions. Designed for use in a wide range of applications, this compact IC is particularly well-suited for portable devices, computers, controllers, and intelligent instruments where it ensures that the μC operates correctly even in the event of power failures or system errors.

Key Features

  • Power-Supply Monitoring: The MAX1232CWE+T continuously monitors the power supply voltage and keeps the microcontroller in reset until the system voltage has stabilized. This feature is essential to prevent the μC from starting up in an unknown state, which could lead to system malfunction.
  • Manual Reset Capability: An external input is provided to manually reset the μC, offering an additional level of control to the system operator or to external circuitry.
  • Watchdog Timer: The built-in watchdog timer ensures that the μC does not hang in an infinite loop or fail to execute due to software errors. If the μC does not refresh the watchdog periodically, the MAX1232CWE+T will automatically reset the μC, allowing it to recover from the fault condition.
  • Low Power Consumption: Designed for energy-sensitive applications, this IC consumes minimal power, contributing to the overall efficiency of the system in which it is deployed.
  • Wide Operating Temperature Range: The device is guaranteed to operate over the full industrial temperature range, making it suitable for harsh environments.
  • Surface-Mount Package: The MAX1232CWE+T comes in a surface-mount package, allowing for a compact PCB design and automated assembly processes.

Applications

The MAX1232CWE+T is versatile and can be used in a variety of applications where system integrity is paramount. Its robust feature set makes it an ideal choice for:

  • Embedded Systems
  • Industrial Control Systems
  • Portable Devices
  • Networking Equipment
  • Automotive Systems

With its precision monitoring and control capabilities, the MAX1232CWE+T from Maxim Integrated is a reliable solution for ensuring that your microcontroller-based systems operate safely and effectively, even in the face of unexpected conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess