EN
  • EN
  • DE

MAX1238EEE

Part No MAX1238EEE
Manufacturer Maxim Integrated
Description 2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/12-Channel, 2-Wire Serial, 12-Bit ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212021-MAX1238EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1238EEE CAD Model

Description

Maxim Integrated MAX1238EEE Multichannel ADC

The MAX1238EEE from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to provide precision and flexibility for a broad range of applications. This compact and efficient device is an excellent choice for systems that require accurate data acquisition with low power consumption.

The MAX1238EEE features a 12-bit, 8-channel, successive approximation ADC with an internal track/hold (T/H) and reference. The device operates from a single 2.7V to 3.6V power supply, making it suitable for portable and battery-powered applications. It offers a high sampling rate of up to 300ksps, ensuring fast and responsive data conversion for real-time processing needs.

One of the standout features of the MAX1238EEE is its integrated multiplexer (MUX), which allows for easy selection among the eight single-ended input channels. This flexibility enables users to connect multiple sensors or signals to the ADC without the need for additional external components, saving space and reducing system complexity.

The device communicates with microcontrollers and digital systems through a SPI-compatible serial interface, which supports both standard and QSPI™ modes. This makes the MAX1238EEE easy to integrate into existing designs, providing a straightforward upgrade path for systems requiring enhanced performance.

Additionally, the MAX1238EEE includes several power-saving features, such as auto shutdown and a programmable scan mode, which help to minimize power consumption during idle periods. This is particularly beneficial for battery-operated devices where energy efficiency is critical.

With its robust feature set and compact 16-pin QSOP package, the MAX1238EEE is an ideal solution for a variety of applications, including medical instrumentation, industrial control systems, data acquisition systems, and any other application where precise and efficient analog-to-digital conversion is required.

For designers and engineers looking for a reliable and high-performing ADC, the MAX1238EEE from Maxim Integrated offers an excellent balance of precision, speed, and power efficiency.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess