EN
  • EN
  • DE

MAX12558ETK+T

Part No MAX12558ETK+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS DL 68-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.6 V
Voltage - Supply, Digital 3.15 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 68-TQFN Exposed Pad
Manufacturer Package 68-TQFN-EP (10x10)
Win Source Part Number 701114-MAX12558ETK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX12558
Introduction Date October 01, 2005
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX12558ETK+T CAD Model

Description

Maxim Integrated MAX12558ETK+T Product Overview

The MAX12558ETK+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications that require high dynamic range and precision. This ADC is part of Maxim's renowned data converter portfolio and is known for its exceptional reliability and accuracy.

Featuring a dual-channel configuration, the MAX12558ETK+T operates with a sampling rate of up to 200ksps (kilo-samples per second), allowing for the rapid conversion of analog signals to digital data. This speed makes it suitable for high-speed signal processing tasks in medical imaging, test equipment, and communication systems.

One of the key strengths of the MAX12558ETK+T is its excellent signal-to-noise ratio (SNR) and low distortion characteristics, ensuring that the digital representation of the analog signal is as accurate and noise-free as possible. This is particularly important in applications such as high-end instrumentation and control systems where precision is paramount.

The device operates from a single 5V supply, and its power consumption is optimized for efficiency, making it an ideal choice for portable and battery-powered devices. Additionally, it features a fully differential input range, providing better common-mode noise rejection and improving the quality of the signal acquisition.

Integration is also a breeze with the MAX12558ETK+T, as it comes in a compact, 68-pin QFN package with an exposed pad for enhanced thermal performance. The digital interface is CMOS-compatible and supports both serial and parallel modes, offering flexibility in connecting with microcontrollers, DSPs, or FPGAs.

Maxim Integrated has equipped the MAX12558ETK+T with a variety of functions to enhance its performance and usability. These include an internal reference, an out-of-range indicator, and the ability to daisy-chain multiple devices for multichannel applications. For design engineers, Maxim also provides comprehensive support, including evaluation kits and detailed technical documentation, to facilitate the development process.

In summary, the MAX12558ETK+T is a versatile, high-speed ADC that combines performance, efficiency, and ease of integration, making it an excellent choice for a wide range of precision data conversion applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess