EN
  • EN
  • DE

DSPIC33FJ64GP708A-I/PT

Part No DSPIC33FJ64GP708A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP / dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33FJ64GP708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1220811-DSPIC33FJ64GP708A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP708A-I/PT CAD Model

Description

dsPIC33FJ64GP708A-I/PT - A High-Performance Digital Signal Controller from Microchip Technology

The dsPIC33FJ64GP708A-I/PT is a powerful digital signal controller (DSC) designed by Microchip Technology, catering to applications that require a seamless blend of advanced digital signal processing and robust control capabilities. This DSC is part of the dsPIC33F family, which is renowned for its high-speed DSP operations, making it an ideal choice for a multitude of embedded applications such as motor control, power conversion, and sensing.

At the heart of the dsPIC33FJ64GP708A-I/PT lies a 16-bit processor core that can execute digital signal processor (DSP) instructions, making it adept at handling complex mathematical operations. This capability allows for efficient processing of digital signals in real-time, which is crucial for applications requiring fast and precise control, such as in industrial automation and automotive systems.

Key Features:

  • Memory: This device is equipped with 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Speed: It operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), ensuring quick and responsive performance for demanding applications.
  • I/O Ports: With an extensive array of input/output ports, this DSC facilitates easy interfacing with peripheral devices.
  • ADC: It features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Communication Interfaces: The controller supports multiple communication protocols, including UART, SPI, and I2C, for versatile connectivity options.
  • Temperature Range: It operates within an industrial temperature range, from -40°C to +85°C, ensuring reliability in extreme conditions.
  • Package: The DSC comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

The dsPIC33FJ64GP708A-I/PT also boasts advanced motor control PWMs and other specialized peripherals that enable efficient control of various types of motors. Additionally, it supports interrupt handling with low latency, which is vital for real-time control tasks where timing is critical.

Whether you're designing an advanced motor control system, a sophisticated sensor interface, or a high-performance power conversion solution, the dsPIC33FJ64GP708A-I/PT from Microchip Technology stands as a robust and flexible DSC that will meet the demands of your complex applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess