EN
  • EN
  • DE

DCUO-0509C

Part No DCUO-0509C
Manufacturer Halo Electronics Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055265-DCUO-0509C
Categories OEM Parts(C-E)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCUO-0509C CAD Model

Description

The DCUO-0509C is a common mode choke manufactured by Halo Electronics Inc. Common mode chokes are electronic components designed to suppress common-mode noise in electronic circuits. Common-mode noise refers to unwanted signals that appear simultaneously on multiple conductors with respect to a common reference point, such as ground. These chokes are effective in reducing electromagnetic interference (EMI) and improving signal integrity.

Applications:

  • Ethernet interfaces: Used in Ethernet ports to reduce noise and improve data transmission reliability.
  • Power supplies: Filters noise in power supply circuits to ensure stable and clean power delivery.
  • USB ports: Reduces common-mode noise in USB connections, enhancing signal integrity and data transfer rates.
  • Signal lines: Filters noise in various signal lines, such as audio and video cables, to improve signal quality.
  • Networking equipment: Employed in routers, switches, and other networking devices to minimize EMI and maintain reliable network performance.

Features:

  • High common-mode impedance: Offers significant impedance to common-mode currents, effectively suppressing noise.
  • Low differential-mode impedance: Has minimal impact on differential-mode signals, allowing desired signals to pass through with minimal attenuation.
  • Compact size: Designed to be small and space-efficient, making it suitable for applications with limited board space.
  • Wide frequency range: Effective across a broad frequency spectrum, providing versatile noise suppression capabilities.
  • High current handling capacity: Capable of handling significant current levels without saturation, ensuring reliable performance in demanding applications.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to nearby electronic devices.
  • Improved signal integrity: Enhances the quality of transmitted signals by reducing noise and distortion.
  • Increased system reliability: Ensures stable and reliable operation of electronic systems by filtering out unwanted noise.
  • Enhanced data transmission rates: Enables faster and more reliable data transfer in Ethernet and USB connections.
  • Compliance with regulatory standards: Helps meet EMI/EMC regulatory requirements, ensuring product compliance and market acceptance.

Additional Details:

Specific technical specifications for the DCUO-0509C, such as inductance, DCR (DC resistance), and rated current, may vary. It is crucial to consult the manufacturer's datasheet for precise details. These chokes are generally constructed using ferrite core materials and are designed for automated assembly processes. They are often surface-mount devices (SMD) for easy integration into circuit boards. The materials used are chosen to provide high performance and reliability under various operating conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess