EN
  • EN
  • DE

MAX1258BETM+T

Part No MAX1258BETM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 225K 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type ADC, DAC
Number of Channels 16
Resolution (Bits) 12 b
Sampling Rate (Per Second) 225k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Family Part Number MAX1258
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701117-MAX1258BETM+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1258BETM+T CAD Model

Description

The MAX1258BETM+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precision data conversion in a compact package. This ADC is an ideal solution for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems where accurate and reliable digital representation of analog signals is critical.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX1258BETM+T ensures fine detail in the conversion process, allowing for precise readings of analog inputs.
  • Low Power Consumption: This device is engineered for energy efficiency, making it suitable for battery-powered applications or any system where power conservation is a priority.
  • High-Speed Operation: The ADC operates at a fast conversion rate, enabling quick data processing and real-time system responsiveness.
  • Single-Supply Operation: The MAX1258BETM+T can operate from a single power supply, simplifying system design and reducing component count.
  • Integrated Features: It comes with an internal reference and an input buffer, reducing the need for external components and minimizing system complexity.
  • Small Package: Housed in a TQFN package, the MAX1258BETM+T saves valuable board space, which is crucial for compact electronic designs.

Applications

The versatile nature of the MAX1258BETM+T ADC makes it an excellent choice for a variety of applications. Its precision and speed are particularly beneficial in:

  • Portable Instrumentation
  • Industrial Control and Automation
  • Medical Devices
  • Data Acquisition Systems
  • Energy Management

Technical Specifications

The MAX1258BETM+T operates over a wide temperature range and features a digital interface that is compatible with various microcontrollers and digital systems. Its robust design ensures reliable performance even in harsh environmental conditions.

Conclusion

With its combination of high resolution, low power consumption, and high-speed operation, the MAX1258BETM+T from Maxim Integrated is a versatile ADC that meets the needs of demanding applications. Its integrated features and compact form factor make it a smart choice for designers looking to optimize their system's performance and efficiency.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess